Morton Machine Works Clamp Handle; Threaded Stud, T-Shape, Steel MAT-TH420OR

Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M10 x 1.50; Thread Length: 32 mm
Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M10 x 1.50; Thread Length: 32 mm

Suppliers

Company
Product
Description
Supplier Links
Clamp Handle; Threaded Stud, T-Shape, Steel - MAT-TH420OR - Reid Supply
Norton Shores, MI, United States
Clamp Handle; Threaded Stud, T-Shape, Steel
MAT-TH420OR
Clamp Handle; Threaded Stud, T-Shape, Steel MAT-TH420OR
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M10 x 1.50; Thread Length: 32 mm

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.


. Thread Size: M10 x 1.50; Thread Length: 32 mm

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number MAT-TH420OR
Product Name Clamp Handle; Threaded Stud, T-Shape, Steel
Handle Type T-handle (Tee)
Colors / Finishes Available Black Oxide Finish
Handle Material Metal
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1314-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
6.4375
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details
Round Aluminum Instrumentation Handle - 517 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers
Metal Adjustable Handle - FKF, FKR - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Painted Black / Orange / Silver / Red
Features Locking/Latching
View Details