6105 aluminum is a 6000-series aluminum alloy: there is significant alloying with both magnesium and silicon, and the alloy is formulated for primary forming into wrought products. 6105 is the Aluminum Association (AA) designation for this material. In European standards, it will be given as EN AW-6105. A96105 is the UNS number. It originally received its standard designation in 1965 The properties of 6105 aluminum include two common variations. This page shows summary ranges across both of them. For more specific values, follow the links immediately below. The graph bars on the material properties cards further below compare 6105 aluminum to: 6000-series alloys (top), all aluminum alloys (middle), and the entire database (bottom). A full bar means this is the highest value in the relevant set. A half-full bar means it's 50% of the highest, and so on.
| ALumiFrame.com | |
|---|---|
| Product Category | Aluminum Framing Systems |
| Product Number | 6105 5T |
| Product Name | AlumiFrame |