Roller Conveyor 6 40x40 Al Fastening Brackets make it incredibly easy to build custom conveyor lines. They are simply slotted onto the ends of the roller conveyor, screw-attached to the Line 6 groove for extra security and then hung on a (Profile) Tube D30. Roller Conveyor 6 40x40 Al, Fastening Bracket D30 with Forward Stop H43 supports short reaching distances because crates etc. come to a stop above the horizontal strut. This makes it even easier for operators to take crates off the conveyor line and thus offers an ergonomic advantage. Roller Conveyor 6 40x40 Al Fastening Brackets U D30 and I D30 are used to join two conveyor lines with different gradients. The various stable limit stops such as on Roller Conveyor 6 40x40 Al, Fastening Bracket D30 with Stop H43 and with Forward Stop H43 ensure that users can always lay their hands on transported goods with the greatest of ease. Note: Alternatively, Cap 80x40 (0.0.622.30) can be used as a stable stopping point on a roller conveyor, which means that conveyor lines can also terminate outside the frame. The transition between roller conveyors can also be designed with Roller Conveyor 6 Al, Fastening Bracket U D30 (0.0.667.56) and I D30 (0.0.667.57). Since these Fastening Brackets do not encompass the roller conveyor at the sides, guide rails can be run closer to the transition point.
| item America, LLC | |
|---|---|
| Product Category | Modular Framing Systems |
| Product Number | 0.0.660.59 |
| Product Name | Roller Conveyor 6 40x40 Al Fastening Bracket U D30 |