Altra Industrial Motion Pipe and Coupling WE10HMPB

Description
7/8 INCH BORE, 3.65 INCH HUB, WE10 FLEXIBLE COUPLING SHAFT HUB 3.65 INCH OD, 1.88 INCH OAL, STEEL, TYPE BTS. FREE 2 YEAR RADWELL WARRANTY
Description
7/8 INCH BORE, 3.65 INCH HUB, WE10 FLEXIBLE COUPLING SHAFT HUB 3.65 INCH OD, 1.88 INCH OAL, STEEL, TYPE BTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 123290303 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
123290303
Pipe and Coupling 123290303
7/8 INCH BORE, 3.65 INCH HUB, WE10 FLEXIBLE COUPLING SHAFT HUB 3.65 INCH OD, 1.88 INCH OAL, STEEL, TYPE BTS. FREE 2 YEAR RADWELL WARRANTY

7/8 INCH BORE, 3.65 INCH HUB, WE10 FLEXIBLE COUPLING SHAFT HUB 3.65 INCH OD, 1.88 INCH OAL, STEEL, TYPE BTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 123290303
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

4mm BoreS, 21mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING - S51FCZM040080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric Design Arrangement
Bore 1 0.1575 inch (4 mm)
O.D. 0.5512 inch (14 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details
MCPC2:Two-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel
View Details