Boston Gear Mounted Pillow Blocks SRP

Description
Overview Boston Gear offers a comprehensive selection of pillow blocks that include non-metallic inserts in a non-metallic base for washdown duty service; spherical bearings with extended inner races with setscrews; or eccentric locking collars in stamped steel, ductile iron, or cast iron housings. Features and Benefits Spherical OD bearing. Positive locking by setscrews or eccentric locking collar ensures smooth operation. Washdown units accommodate special manufacturing environments. Synthetic lip-type seals with steel flingers. Grease fitting on cast iron housings for easy re-lubrication. Sample Applications Material handling Conveyors Packaging machinery Shrink wrappers Printing presses
Description
Overview Boston Gear offers a comprehensive selection of pillow blocks that include non-metallic inserts in a non-metallic base for washdown duty service; spherical bearings with extended inner races with setscrews; or eccentric locking collars in stamped steel, ductile iron, or cast iron housings. Features and Benefits Spherical OD bearing. Positive locking by setscrews or eccentric locking collar ensures smooth operation. Washdown units accommodate special manufacturing environments. Synthetic lip-type seals with steel flingers. Grease fitting on cast iron housings for easy re-lubrication. Sample Applications Material handling Conveyors Packaging machinery Shrink wrappers Printing presses

Suppliers

Company
Product
Description
Supplier Links
Mounted Pillow Blocks - SRP - Boston Gear
Quincy, MA, USA
Mounted Pillow Blocks
SRP
Mounted Pillow Blocks SRP
Overview Boston Gear offers a comprehensive selection of pillow blocks that include non-metallic inserts in a non-metallic base for washdown duty service; spherical bearings with extended inner races with setscrews; or eccentric locking collars in stamped steel, ductile iron, or cast iron housings. Features and Benefits Spherical OD bearing. Positive locking by setscrews or eccentric locking collar ensures smooth operation. Washdown units accommodate special manufacturing environments. Synthetic lip-type seals with steel flingers. Grease fitting on cast iron housings for easy re-lubrication. Sample Applications Material handling Conveyors Packaging machinery Shrink wrappers Printing presses

Overview

Boston Gear offers a comprehensive selection of pillow blocks that include non-metallic inserts in a non-metallic base for washdown duty service; spherical bearings with extended inner races with setscrews; or eccentric locking collars in stamped steel, ductile iron, or cast iron housings.

Features and Benefits

  • Spherical OD bearing.
  • Positive locking by setscrews or eccentric locking collar ensures smooth operation.
  • Washdown units accommodate special manufacturing environments.
  • Synthetic lip-type seals with steel flingers.
  • Grease fitting on cast iron housings for easy re-lubrication.

Sample Applications

  • Material handling
  • Conveyors
  • Packaging machinery
  • Shrink wrappers
  • Printing presses
Supplier's Site

Technical Specifications

  Boston Gear
Product Category Pillow Block Bearings
Product Number SRP
Product Name Mounted Pillow Blocks
Bearing Type Plain
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.18 inch (30 mm)
View Details
8 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Load Rating 126 lbs (57.09 kg)
Housing Aluminum
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP20720 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.25 inch (31.75 mm)
View Details
2 suppliers