Altra Industrial Motion Pillow Block/Bearing Housing PS-5/8

Description
PILLOW BLOCK, 5/8IN BORE, 2 BOLT, SET SCREW MOUNT, . FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, 5/8IN BORE, 2 BOLT, SET SCREW MOUNT, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 99858771 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
99858771
Pillow Block/Bearing Housing 99858771
PILLOW BLOCK, 5/8IN BORE, 2 BOLT, SET SCREW MOUNT, . FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, 5/8IN BORE, 2 BOLT, SET SCREW MOUNT, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 99858771
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB16 - TSSUTFB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3800 lbs (1723 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Pivoting Pillow Block Bearing - igubal® - igus® inc.
Specs
Bearing Type Ball
Shaft Diameter 0.2598 to 0.4724 inch (6.6 to 12 mm)
Load Rating 18.9 to 33.08 lbs (8.57 to 15 kg)
View Details