Boston Gear Precision - LHA

Description
Overview Boston Gear rod ends and spherical bearings are intended for applications using linkages where a bearing must accommodate significant misalignment under heavy radial or thrust loads involving slow rotation or oscillation. Our spherical bearings are normally mounted in a pre-designed housing, while the rod ends are provided in a housing that is attached to the linkage by the integral thread. Rod ends are available in both left and right hand - as well as male and female thread designs for exceptional versatility. Features and Benefits Our rod ends and spherical bearings handle misalignment while transmitting motion for the smoothest operation possible. They are plated for corrosion resistance to promote longer life. Available in both left and right hand threads, as well as male and female threads, these rod ends and spherical bearings accommodate a variety of design configurations. Self-lubricating liners and lubricators are available for greater maintenance convenience. Spherical bearings have a lubrication groove on the OD of the bearing for increased durability and efficiency. Light- to extra-capacity duty models mean a solution for every need. Sample Applications Textile equipment Agricultural implements Off-highway vehicles Tensioning systems Military equipment
Description
Overview Boston Gear rod ends and spherical bearings are intended for applications using linkages where a bearing must accommodate significant misalignment under heavy radial or thrust loads involving slow rotation or oscillation. Our spherical bearings are normally mounted in a pre-designed housing, while the rod ends are provided in a housing that is attached to the linkage by the integral thread. Rod ends are available in both left and right hand - as well as male and female thread designs for exceptional versatility. Features and Benefits Our rod ends and spherical bearings handle misalignment while transmitting motion for the smoothest operation possible. They are plated for corrosion resistance to promote longer life. Available in both left and right hand threads, as well as male and female threads, these rod ends and spherical bearings accommodate a variety of design configurations. Self-lubricating liners and lubricators are available for greater maintenance convenience. Spherical bearings have a lubrication groove on the OD of the bearing for increased durability and efficiency. Light- to extra-capacity duty models mean a solution for every need. Sample Applications Textile equipment Agricultural implements Off-highway vehicles Tensioning systems Military equipment

Suppliers

Company
Product
Description
Supplier Links
Precision - LHA -  - Boston Gear
Quincy, MA, USA
Precision - LHA
Precision - LHA
Overview Boston Gear rod ends and spherical bearings are intended for applications using linkages where a bearing must accommodate significant misalignment under heavy radial or thrust loads involving slow rotation or oscillation. Our spherical bearings are normally mounted in a pre-designed housing, while the rod ends are provided in a housing that is attached to the linkage by the integral thread. Rod ends are available in both left and right hand - as well as male and female thread designs for exceptional versatility. Features and Benefits Our rod ends and spherical bearings handle misalignment while transmitting motion for the smoothest operation possible. They are plated for corrosion resistance to promote longer life. Available in both left and right hand threads, as well as male and female threads, these rod ends and spherical bearings accommodate a variety of design configurations. Self-lubricating liners and lubricators are available for greater maintenance convenience. Spherical bearings have a lubrication groove on the OD of the bearing for increased durability and efficiency. Light- to extra-capacity duty models mean a solution for every need. Sample Applications Textile equipment Agricultural implements Off-highway vehicles Tensioning systems Military equipment

Overview

Boston Gear rod ends and spherical bearings are intended for applications using linkages where a bearing must accommodate significant misalignment under heavy radial or thrust loads involving slow rotation or oscillation.

Our spherical bearings are normally mounted in a pre-designed housing, while the rod ends are provided in a housing that is attached to the linkage by the integral thread. Rod ends are available in both left and right hand - as well as male and female thread designs for exceptional versatility.

Features and Benefits

  • Our rod ends and spherical bearings handle misalignment while transmitting motion for the smoothest operation possible.
  • They are plated for corrosion resistance to promote longer life.
  • Available in both left and right hand threads, as well as male and female threads, these rod ends and spherical bearings accommodate a variety of design configurations.
  • Self-lubricating liners and lubricators are available for greater maintenance convenience.
  • Spherical bearings have a lubrication groove on the OD of the bearing for increased durability and efficiency.
  • Light- to extra-capacity duty models mean a solution for every need.

Sample Applications

  • Textile equipment
  • Agricultural implements
  • Off-highway vehicles
  • Tensioning systems
  • Military equipment
Supplier's Site

Technical Specifications

  Boston Gear
Product Category Rod End Bearings
Product Name Precision - LHA
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Rod eye - SGS-M12 - Festo Corporation
Festo Corporation
Specs
Features Corrosion Resistant
Design Units Metric
Configuration Metal Ball with Metal Liner
View Details
Rod End - REJ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Features Self-lubricating
Design Units Metric
Bore Diameter 0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Rod Ends - 1852575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.6252 inch (15.88 mm)
Overall Length 3.38 inch (85.73 mm)
Configuration Metal Ball with Metal Liner
View Details
Rod End - POS - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Bore Diameter 0.1969 to 1.18 inch (5 to 30 mm)
Length Through Bore 0.3150 to 1.46 inch (8 to 37 mm)
View Details