Boston Gear Mounted Pillow Blocks PPB

Description
Overview Boston Gear offers a comprehensive selection of pillow blocks that include non-metallic inserts in a non-metallic base for washdown duty service; spherical bearings with extended inner races with setscrews; or eccentric locking collars in stamped steel, ductile iron, or cast iron housings. Features and Benefits Spherical OD bearing. Positive locking by setscrews or eccentric locking collar ensures smooth operation. Washdown units accommodate special manufacturing environments. Synthetic lip-type seals with steel flingers. Grease fitting on cast iron housings for easy re-lubrication. Sample Applications Material handling Conveyors Packaging machinery Shrink wrappers Printing presses
Description
Overview Boston Gear offers a comprehensive selection of pillow blocks that include non-metallic inserts in a non-metallic base for washdown duty service; spherical bearings with extended inner races with setscrews; or eccentric locking collars in stamped steel, ductile iron, or cast iron housings. Features and Benefits Spherical OD bearing. Positive locking by setscrews or eccentric locking collar ensures smooth operation. Washdown units accommodate special manufacturing environments. Synthetic lip-type seals with steel flingers. Grease fitting on cast iron housings for easy re-lubrication. Sample Applications Material handling Conveyors Packaging machinery Shrink wrappers Printing presses

Suppliers

Company
Product
Description
Supplier Links
Mounted Pillow Blocks - PPB - Boston Gear
Quincy, MA, USA
Mounted Pillow Blocks
PPB
Mounted Pillow Blocks PPB
Overview Boston Gear offers a comprehensive selection of pillow blocks that include non-metallic inserts in a non-metallic base for washdown duty service; spherical bearings with extended inner races with setscrews; or eccentric locking collars in stamped steel, ductile iron, or cast iron housings. Features and Benefits Spherical OD bearing. Positive locking by setscrews or eccentric locking collar ensures smooth operation. Washdown units accommodate special manufacturing environments. Synthetic lip-type seals with steel flingers. Grease fitting on cast iron housings for easy re-lubrication. Sample Applications Material handling Conveyors Packaging machinery Shrink wrappers Printing presses

Overview

Boston Gear offers a comprehensive selection of pillow blocks that include non-metallic inserts in a non-metallic base for washdown duty service; spherical bearings with extended inner races with setscrews; or eccentric locking collars in stamped steel, ductile iron, or cast iron housings.

Features and Benefits

  • Spherical OD bearing.
  • Positive locking by setscrews or eccentric locking collar ensures smooth operation.
  • Washdown units accommodate special manufacturing environments.
  • Synthetic lip-type seals with steel flingers.
  • Grease fitting on cast iron housings for easy re-lubrication.

Sample Applications

  • Material handling
  • Conveyors
  • Packaging machinery
  • Shrink wrappers
  • Printing presses
Supplier's Site

Technical Specifications

  Boston Gear
Product Category Pillow Block Bearings
Product Number PPB
Product Name Mounted Pillow Blocks
Bearing Type Plain
Unlock Full Specs
to access all available technical data

Similar Products

1-1/8 in. ID, 5-13/16 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20618 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.91 inch (48.42 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
Square Type Bearing Block Series - Model BB1 - Givens Engineering Inc.
Specs
Bearing Type Cylindrical Roller
Housing Aluminum
Length 2.25 inch (57.15 mm)
View Details