MODEL 88 -- SAE JOINT / TELESCOPIC SHAFT
Ameridrives Power Transmission
SAE Joint / Telescopic Shaft
Model 88
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Supplier's Site
Datasheet
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Universal Joints |
Universal Joints |
Universal Joints |
|
Product Number
|
Model 88 |
Model 88 |
Model 88 |
|
Product Name
|
SAE Joint / Telescopic Shaft |
SAE Joint / Short Coupled |
SAE Joint / Fixed Length |
|
Joint Type
|
Double
|
Double
|
Double
|
|
Hub Bore
|
Round
|
Round
|
Round
|
|
Operating Angle
|
22 degrees
|
22 degrees
|
22 degrees
|
|
Maximum Torque
|
192000 In-lbs (221388 kg-cm)
|
192000 In-lbs (221388 kg-cm)
|
192000 In-lbs (221388 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Joint Type
Double
Operating Angle
90 degrees
Maximum Speed
1000 rpm
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Joint Type
Single
Maximum Torque
18 In-lbs (20.76 kg-cm)
Material
Plastic
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Hub Bore
Round; Keyed
Hub O.D.
0.63 to 1.97 inch (16 to 50 mm)
Bore
0.315 to 1.181 inch (8.0 to 30.0 mm)
View Details
Oren Elliott Products, Inc.
Joint Type
Single
Hub Bore
Round
Operating Angle
45 degrees
View Details