MODEL 180 -- METRIC JOINT / SHORT COUPLED
Ameridrives Power Transmission
Metric Joint / Short Coupled
Model 180
Suppliers
Metric Joint / Short Coupled
Model 180
Metric Joint / Telescopic Shaft
Model 180
Metric Joint / Fixed Length
Model 180
Technical Specifications
|
Product Category
|
Universal Joints |
Universal Joints |
Universal Joints |
|
Product Number
|
Model 180 |
Model 180 |
Model 180 |
|
Product Name
|
Metric Joint / Short Coupled |
Metric Joint / Telescopic Shaft |
Metric Joint / Fixed Length |
|
Joint Type
|
Double
|
Double
|
Double
|
|
Hub Bore
|
Round
|
Round
|
Round
|
|
Operating Angle
|
30 degrees
|
30 degrees
|
30 degrees
|
|
Maximum Torque
|
198761 In-lbs (229184 kg-cm)
|
198761 In-lbs (229184 kg-cm)
|
198761 In-lbs (229184 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Joint Type
Single
Operating Angle
45 degrees
Maximum Speed
4000 rpm
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Operating Angle
20 degrees
Maximum Speed
2000 rpm
Material
Stainless Steel
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Hub Bore
Round; Keyed
Hub O.D.
0.63 to 1.97 inch (16 to 50 mm)
Bore
0.315 to 1.181 inch (8.0 to 30.0 mm)
View Details
Oren Elliott Products, Inc.
Joint Type
Single
Hub Bore
Round
Operating Angle
45 degrees
View Details