MODEL 440 -- METRIC JOINT / TELESCOPIC SHAFT
Ameridrives Power Transmission
Metric Joint / Telescopic Shaft
Model 440
Suppliers
Metric Joint / Telescopic Shaft
Model 440
Metric Joint / Fixed Length
Model 440
Metric Joint / Short Coupled
Model 440
Technical Specifications
|
Product Category
|
Universal Joints |
Universal Joints |
|
Product Number
|
Model 440 |
Model 440 |
|
Product Name
|
Metric Joint / Telescopic Shaft |
Metric Joint / Short Coupled |
|
Joint Type
|
Double
|
Double
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Hub Bore
Round; Keyed
Hub O.D.
0.63 to 1.97 inch (16 to 50 mm)
Bore
0.315 to 1.181 inch (8.0 to 30.0 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Joint Type
Double
Maximum Torque
2.5 In-lbs (2.88 kg-cm)
Material
Plastic
View Details
Joint Type
Single
Operating Angle
45 degrees
Maximum Speed
1000 rpm
View Details
Ameridrives Power Transmission
Joint Type
Double
Hub Bore
Round
Operating Angle
15 degrees
View Details