Boston Gear Mounted Pillow Blocks MB

Description
Overview Boston Gear offers a comprehensive selection of pillow blocks that include non-metallic inserts in a non-metallic base for washdown duty service; spherical bearings with extended inner races with setscrews; or eccentric locking collars in stamped steel, ductile iron, or cast iron housings. Features and Benefits Spherical OD bearing. Positive locking by setscrews or eccentric locking collar ensures smooth operation. Washdown units accommodate special manufacturing environments. Synthetic lip-type seals with steel flingers. Grease fitting on cast iron housings for easy re-lubrication. Sample Applications Material handling Conveyors Packaging machinery Shrink wrappers Printing presses
Description
Overview Boston Gear offers a comprehensive selection of pillow blocks that include non-metallic inserts in a non-metallic base for washdown duty service; spherical bearings with extended inner races with setscrews; or eccentric locking collars in stamped steel, ductile iron, or cast iron housings. Features and Benefits Spherical OD bearing. Positive locking by setscrews or eccentric locking collar ensures smooth operation. Washdown units accommodate special manufacturing environments. Synthetic lip-type seals with steel flingers. Grease fitting on cast iron housings for easy re-lubrication. Sample Applications Material handling Conveyors Packaging machinery Shrink wrappers Printing presses

Suppliers

Company
Product
Description
Supplier Links
Mounted Pillow Blocks - MB - Boston Gear
Quincy, MA, USA
Mounted Pillow Blocks
MB
Mounted Pillow Blocks MB
Overview Boston Gear offers a comprehensive selection of pillow blocks that include non-metallic inserts in a non-metallic base for washdown duty service; spherical bearings with extended inner races with setscrews; or eccentric locking collars in stamped steel, ductile iron, or cast iron housings. Features and Benefits Spherical OD bearing. Positive locking by setscrews or eccentric locking collar ensures smooth operation. Washdown units accommodate special manufacturing environments. Synthetic lip-type seals with steel flingers. Grease fitting on cast iron housings for easy re-lubrication. Sample Applications Material handling Conveyors Packaging machinery Shrink wrappers Printing presses

Overview

Boston Gear offers a comprehensive selection of pillow blocks that include non-metallic inserts in a non-metallic base for washdown duty service; spherical bearings with extended inner races with setscrews; or eccentric locking collars in stamped steel, ductile iron, or cast iron housings.

Features and Benefits

  • Spherical OD bearing.
  • Positive locking by setscrews or eccentric locking collar ensures smooth operation.
  • Washdown units accommodate special manufacturing environments.
  • Synthetic lip-type seals with steel flingers.
  • Grease fitting on cast iron housings for easy re-lubrication.

Sample Applications

  • Material handling
  • Conveyors
  • Packaging machinery
  • Shrink wrappers
  • Printing presses
Supplier's Site

Technical Specifications

  Boston Gear
Product Category Pillow Block Bearings
Product Number MB
Product Name Mounted Pillow Blocks
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
Plain Type Pillow Block Bearing, 12mm - 80UP-12 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details