Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRIC BRAKES
HUCO DYNATORK
M.1702.2221 -- ELECTROMAGNETIC BRAKES
Huco Dynatork
Electromagnetic Brakes
M.1702.2221
Description
WARNER ELECTRIC EUROPE M.1702.2221
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
WARNER ELECTRIC EUROPE M.1702.2221
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Electromagnetic Brakes
2677602
Electromagnetic Brakes
2677602
WARNER ELECTRIC EUROPE M.1702.2221
WARNER ELECTRIC EUROPE M.1702.2221
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Electric Brakes
Product Number
2677602
Product Name
Electromagnetic Brakes
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
Encoders-Brakes-Flanges > Brakes
BR-003
View Details
Placid Industries
H11 Hysteresis Brake
H11
Specs
Power
0.0027 HP
Speed
9000 rpm
Voltage
6 to 24 volts
View Details
jbj Techniques Limited
MDB-N Electromagnetic Multiple-Disk Brake
Specs
Torque
13 to 826 Ft-lbs (17.63 to 1120 N-m)
Speed
600 to 1800 rpm
Voltage
24 volts
View Details
FAULHABER MICROMO
Brakes: Series PMB32
Brakes Series PMB32 Electromagnetically Released System
Specs
Voltage
12 volts
Magnetic Type
Electromagnetic
View Details