Yaskawa America, Inc. - Motion Division SXG Gear Motor, 400V Batteryless SXG30DW_-VL155-25

Description
Strong Performance for High Power Demands Larger automation components are suited to the extra robust performance of SXG, designed for use with the Yaskawa SXG family of rotary servo motors. A full series of gearheads was designed to maximize the space-saving profile of XG motors, while delivering high torque, consistent positional accuracy and maximum responsiveness to extreme changes in speed demand. Features Highlights: Yaskawa factory installed and tested for a perfect fit and guaranteed long term performance Backed by a full Yaskawa warranty Gear ratios: 3/1, 5/1, 10/1, 25/1 or 50/1 Quiet helical cut gears reduce vibration and noise High precision operation with a standard backlash of 5 arc-min High rigidity and torque capacity with a design featuring uncaged needle roller bearings Optimized adapter bushing minimizes inertia, allowing more output torque to be realized Seal leakage is prevented by high viscosity, anti-separation grease that won’t liquefy or migrate away from gears Maintenance free grease for the life of the unit, regardless of the gearhead’s orientation
Request a Quote Datasheet
Description
Strong Performance for High Power Demands Larger automation components are suited to the extra robust performance of SXG, designed for use with the Yaskawa SXG family of rotary servo motors. A full series of gearheads was designed to maximize the space-saving profile of XG motors, while delivering high torque, consistent positional accuracy and maximum responsiveness to extreme changes in speed demand. Features Highlights: Yaskawa factory installed and tested for a perfect fit and guaranteed long term performance Backed by a full Yaskawa warranty Gear ratios: 3/1, 5/1, 10/1, 25/1 or 50/1 Quiet helical cut gears reduce vibration and noise High precision operation with a standard backlash of 5 arc-min High rigidity and torque capacity with a design featuring uncaged needle roller bearings Optimized adapter bushing minimizes inertia, allowing more output torque to be realized Seal leakage is prevented by high viscosity, anti-separation grease that won’t liquefy or migrate away from gears Maintenance free grease for the life of the unit, regardless of the gearhead’s orientation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SXG Gear Motor, 400V Batteryless - SXG30DW_-VL155-25 - Yaskawa America, Inc. - Motion Division
Waukegan, IL, United States
SXG Gear Motor, 400V Batteryless
SXG30DW_-VL155-25
SXG Gear Motor, 400V Batteryless SXG30DW_-VL155-25
Strong Performance for High Power Demands Larger automation components are suited to the extra robust performance of SXG, designed for use with the Yaskawa SXG family of rotary servo motors. A full series of gearheads was designed to maximize the space-saving profile of XG motors, while delivering high torque, consistent positional accuracy and maximum responsiveness to extreme changes in speed demand. Features Highlights: Yaskawa factory installed and tested for a perfect fit and guaranteed long term performance Backed by a full Yaskawa warranty Gear ratios: 3/1, 5/1, 10/1, 25/1 or 50/1 Quiet helical cut gears reduce vibration and noise High precision operation with a standard backlash of 5 arc-min High rigidity and torque capacity with a design featuring uncaged needle roller bearings Optimized adapter bushing minimizes inertia, allowing more output torque to be realized Seal leakage is prevented by high viscosity, anti-separation grease that won’t liquefy or migrate away from gears Maintenance free grease for the life of the unit, regardless of the gearhead’s orientation

Strong Performance for High Power Demands

Larger automation components are suited to the extra robust performance of SXG, designed for use with the Yaskawa SXG family of rotary servo motors. A full series of gearheads was designed to maximize the space-saving profile of XG motors, while delivering high torque, consistent positional accuracy and maximum responsiveness to extreme changes in speed demand.

Features

Highlights:

  • Yaskawa factory installed and tested for a perfect fit and guaranteed long term performance
  • Backed by a full Yaskawa warranty
  • Gear ratios: 3/1, 5/1, 10/1, 25/1 or 50/1
  • Quiet helical cut gears reduce vibration and noise
  • High precision operation with a standard backlash of 5 arc-min
  • High rigidity and torque capacity with a design featuring uncaged needle roller bearings
  • Optimized adapter bushing minimizes inertia, allowing more output torque to be realized
  • Seal leakage is prevented by high viscosity, anti-separation grease that won’t liquefy or migrate away from gears
  • Maintenance free grease for the life of the unit, regardless of the gearhead’s orientation
Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Motion Division
Product Category Gearmotors
Product Number SXG30DW_-VL155-25
Product Name SXG Gear Motor, 400V Batteryless
Output Power 3.89 HP
Gearbox Ratio 25 : 1
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 400V Batteryless - SXG55DW_-VL205-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 7.37 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
SXG Gear Motor, 200V Batteryless - SXG09AW_-VL155-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.14 HP
Gearbox Ratio 50 : 1
Units Metric
View Details
SXA Gear Motor, 200V Batteryless - SXA02AW_-VL070-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2680 HP
Gearbox Ratio 10 : 1
Units Metric
View Details
SXP Gear Motor, 200V Batteryless - SXP04AW_-VL070-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Gearbox Ratio 3 : 1
Units Metric
View Details