Altra Industrial Motion Reducer F71010PSB5G6

Description
BOSTON GEAR, F71010PSB5G6, REDUCER, 10:1RATIO, 1750RPM, 123LB/IN TORQUE, 0.37HP. FREE 2 YEAR RADWELL WARRANTY
Description
BOSTON GEAR, F71010PSB5G6, REDUCER, 10:1RATIO, 1750RPM, 123LB/IN TORQUE, 0.37HP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 91261419 - Radwell International
Willingboro, NJ, United States
Reducer
91261419
Reducer 91261419
BOSTON GEAR, F71010PSB5G6, REDUCER, 10:1RATIO, 1750RPM, 123LB/IN TORQUE, 0.37HP. FREE 2 YEAR RADWELL WARRANTY

BOSTON GEAR, F71010PSB5G6, REDUCER, 10:1RATIO, 1750RPM, 123LB/IN TORQUE, 0.37HP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 91261419
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Multi-turn Gearboxes, IB/AS Combination -  - Rotork plc
Specs
Rated Output Torque 95982 In-lbs (110673 kg-cm)
Mounting Style Flange(s)
View Details
Gearheads - P16 Planet gear 1/384 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 384 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details
Planetary Gearheads Series 20/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
L Box 5:1 Composite - L5C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 5 (X : 1)
Rated Output Torque 133 In-lbs (153 kg-cm)
View Details