Altra Industrial Motion Gear Box DT060-005-0-RM060-129

Description
GEARHEAD, DURATRUE, TRUE PLANETARY, DURATRUE, SIZE 60, 5:1 RATIO, 8 ARC-MIN BACKLASH, SPUR GEARING, INLINE SS OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
GEARHEAD, DURATRUE, TRUE PLANETARY, DURATRUE, SIZE 60, 5:1 RATIO, 8 ARC-MIN BACKLASH, SPUR GEARING, INLINE SS OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 123526271 - Radwell International
Willingboro, NJ, United States
Gear Box
123526271
Gear Box 123526271
GEARHEAD, DURATRUE, TRUE PLANETARY, DURATRUE, SIZE 60, 5:1 RATIO, 8 ARC-MIN BACKLASH, SPUR GEARING, INLINE SS OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

GEARHEAD, DURATRUE, TRUE PLANETARY, DURATRUE, SIZE 60, 5:1 RATIO, 8 ARC-MIN BACKLASH, SPUR GEARING, INLINE SS OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 123526271
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-121 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 121 (X : 1)
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
Gearheads - P16 spur 1/50 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 50 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Servobox Series Model FB120 2-Stage, 100 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB120-100 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 100 (X : 1)
View Details