Warner Linear B-Track K2JS/K2XJS

Description
The B-Track Jack Stand actuator incorporates a large diameter extension rod providing the maximum offset load capability within the K2 family. The extension rod is slightly smaller than the cover tube and slides on Teflon® bearings within the cover tube. This feature makes the K2JS suitable for high-load, free-standing use. A number of mounting options are available including trunnion mounts, or with standard flange plate (as shown). These units can be customized with an integral switch box, direct drive manual override, or pivoting footpad. Features Protective coatings and O-ring seals throughout Efficient in-line ball screw system Integral load holding brake on K2x model Ball detent over load clutch 8 to 16 inches (200 to 400 millimeters) stroke lengths Up to 2,800 pounds (1270 kilograms) load capacities Speeds up to 2.1 inches (53.34 millimeters)/sec. travel Thermal overload incorporated into the motor Heavy wall construction Double ball bearing motors and heat treated gears Rugged extension rod bearing support Custom mounting options available Typical Applications: Trailer jack stands Trailer and vehicle outriggers Implement lifts Machine height adjustment Camper lifts Load Levelers
Datasheet
Description
The B-Track Jack Stand actuator incorporates a large diameter extension rod providing the maximum offset load capability within the K2 family. The extension rod is slightly smaller than the cover tube and slides on Teflon® bearings within the cover tube. This feature makes the K2JS suitable for high-load, free-standing use. A number of mounting options are available including trunnion mounts, or with standard flange plate (as shown). These units can be customized with an integral switch box, direct drive manual override, or pivoting footpad. Features Protective coatings and O-ring seals throughout Efficient in-line ball screw system Integral load holding brake on K2x model Ball detent over load clutch 8 to 16 inches (200 to 400 millimeters) stroke lengths Up to 2,800 pounds (1270 kilograms) load capacities Speeds up to 2.1 inches (53.34 millimeters)/sec. travel Thermal overload incorporated into the motor Heavy wall construction Double ball bearing motors and heat treated gears Rugged extension rod bearing support Custom mounting options available Typical Applications: Trailer jack stands Trailer and vehicle outriggers Implement lifts Machine height adjustment Camper lifts Load Levelers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B-Track K2JS/K2XJS -  - Warner Linear
Belvidere, IL, USA
B-Track K2JS/K2XJS
B-Track K2JS/K2XJS
The B-Track Jack Stand actuator incorporates a large diameter extension rod providing the maximum offset load capability within the K2 family. The extension rod is slightly smaller than the cover tube and slides on Teflon® bearings within the cover tube. This feature makes the K2JS suitable for high-load, free-standing use. A number of mounting options are available including trunnion mounts, or with standard flange plate (as shown). These units can be customized with an integral switch box, direct drive manual override, or pivoting footpad. Features Protective coatings and O-ring seals throughout Efficient in-line ball screw system Integral load holding brake on K2x model Ball detent over load clutch 8 to 16 inches (200 to 400 millimeters) stroke lengths Up to 2,800 pounds (1270 kilograms) load capacities Speeds up to 2.1 inches (53.34 millimeters)/sec. travel Thermal overload incorporated into the motor Heavy wall construction Double ball bearing motors and heat treated gears Rugged extension rod bearing support Custom mounting options available Typical Applications: Trailer jack stands Trailer and vehicle outriggers Implement lifts Machine height adjustment Camper lifts Load Levelers

The B-Track Jack Stand actuator incorporates a large diameter extension rod providing the maximum offset load capability within the K2 family. The extension rod is slightly smaller than the cover tube and slides on Teflon® bearings within the cover tube. This feature makes the K2JS suitable for high-load, free-standing use.
A number of mounting options are available including trunnion mounts, or with standard flange plate (as shown). These units can be customized with an integral switch box, direct drive manual override, or pivoting footpad.

Features

  • Protective coatings and O-ring seals throughout
  • Efficient in-line ball screw system
  • Integral load holding brake on K2x model
  • Ball detent over load clutch
  • 8 to 16 inches (200 to 400
    millimeters) stroke lengths
  • Up to 2,800 pounds (1270
    kilograms) load capacities
  • Speeds up to 2.1 inches (53.34
    millimeters)/sec. travel
  • Thermal overload incorporated into the motor
  • Heavy wall construction
  • Double ball bearing motors and heat treated gears
  • Rugged extension rod bearing support
  • Custom mounting options available

Typical Applications:

  • Trailer jack stands
  • Trailer and vehicle outriggers
  • Implement lifts
  • Machine height adjustment
  • Camper lifts
  • Load Levelers
Supplier's Site Datasheet

Technical Specifications

  Warner Linear
Product Category Linear Actuators
Product Name B-Track K2JS/K2XJS
Device Type Rod Type (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

26DAM-K Linear Actuator Stepper Motor - 26DAM20D1U-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Motor Type Stepper
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Drive Type Belt Drive
Material Aluminum; Steel; Stainless Steel; Carbon Steel
View Details
Linear Actuators Series 22L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 98.91 lbs (44.86 kg)
Drive Type Ball Screw
View Details