Warner Linear Datasheets for Linear Actuators

Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more

Product Name Notes
B-Track Power Lift models are modified K2 or K2x actuators. Power Lift units utilize all the standard components and retain all the performance features of the K2 family, without the...
Compact, completely self contained and sealed to allow for use in small spaces without sacrificing power or capability. Features An Acme Screw drive delivers up to 165 pounds (75 kilograms)...
Completely sealed, designed for tough, high load applications. Able to perform in harsh environments providing years of trouble-free service. Features Protective coatings and O-ring seals throughout Efficient in-line ball screw...
Intended for severe service requirements and loads up to 600 lbs. (270kg) Lowest priced model in the B-Track family. Features Protective coatings and O-ring seals throughout Hybrid nut and screw...
K2RA rotary actuators are motor driven gear boxes and use the base drive design and components of the K2 linear actuator. K2RA models incorporate all of the features of the...
The B-Track Jack Stand actuator incorporates a large diameter extension rod providing the maximum offset load capability within the K2 family. The extension rod is slightly smaller than the cover...
Uses a patented straight line load transfer offering high load capability in a small package size. Bronze or Delrin® nut options available for high impact load applications (up to 1,500...
Uses a patented straight line load transfer offering high load capability in a small package size. Bronze or Delrin® nut options available for high impact load applications up to 1,500...