Altra Industrial Motion Shaft Coupling 6S78

Description
COUPLING SURE FLEX 7/8INCH BORE. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING SURE FLEX 7/8INCH BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 51612923 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
51612923
Shaft Coupling 51612923
COUPLING SURE FLEX 7/8INCH BORE. FREE 2 YEAR RADWELL WARRANTY

COUPLING SURE FLEX 7/8INCH BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 51612923
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details
Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
0.12
Specs
Bore 1 0.1200 inch (3.05 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details