Altra Industrial Motion Shaft Coupling 6J-7/8

Description
COUPLING, 7/8 INCH MAX BORE DIAMETER, 3/16 INCH X 3/32 INCH KEYWAY WIDTH X DEPTH, 4 INCH HUB, 6 FLEXIBLE COUPLING FLANGE 4 INCH OD, 1-5/16 INCH OAL, CAST IRON, TYPE J. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING, 7/8 INCH MAX BORE DIAMETER, 3/16 INCH X 3/32 INCH KEYWAY WIDTH X DEPTH, 4 INCH HUB, 6 FLEXIBLE COUPLING FLANGE 4 INCH OD, 1-5/16 INCH OAL, CAST IRON, TYPE J. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 101622723 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
101622723
Shaft Coupling 101622723
COUPLING, 7/8 INCH MAX BORE DIAMETER, 3/16 INCH X 3/32 INCH KEYWAY WIDTH X DEPTH, 4 INCH HUB, 6 FLEXIBLE COUPLING FLANGE 4 INCH OD, 1-5/16 INCH OAL, CAST IRON, TYPE J. FREE 2 YEAR RADWELL WARRANTY

COUPLING, 7/8 INCH MAX BORE DIAMETER, 3/16 INCH X 3/32 INCH KEYWAY WIDTH X DEPTH, 4 INCH HUB, 6 FLEXIBLE COUPLING FLANGE 4 INCH OD, 1-5/16 INCH OAL, CAST IRON, TYPE J. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 101622723
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
MCPX2:Two-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Material Stainless Steel
Units Metric Design Arrangement
View Details
6mm BoreS, 30mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING - S51FCZM060120 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric Design Arrangement
Bore 1 0.2362 inch (6 mm)
O.D. 0.6693 inch (17 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details