Huco Dynatork Flex-M Bolted Series 662.41

Description
Materials & Finishes Hubs & spacer:Al. Alloy 2011T3 and 2011T8. BS 4300/5 FC1. Clear anodised finish.Membranes:Spr ing quality stainless steel. Heat treated.Bolt assembly:Bolt, alloy steel, black oiled finish. Bush assembly, steel, zinc plate & black chromate. Safety washer, carbon steel, black/brown oiled finish.Fasteners:All oy Steel, black oiled Temperature Range -40°C to +120°C
Description
Materials & Finishes Hubs & spacer:Al. Alloy 2011T3 and 2011T8. BS 4300/5 FC1. Clear anodised finish.Membranes:Spr ing quality stainless steel. Heat treated.Bolt assembly:Bolt, alloy steel, black oiled finish. Bush assembly, steel, zinc plate & black chromate. Safety washer, carbon steel, black/brown oiled finish.Fasteners:All oy Steel, black oiled Temperature Range -40°C to +120°C

Suppliers

Company
Product
Description
Supplier Links
Hertford, Hertfordshire, United Kingdom
Flex-M Bolted Series
662.41
Flex-M Bolted Series 662.41
Materials & Finishes Hubs & spacer:Al. Alloy 2011T3 and 2011T8. BS 4300/5 FC1. Clear anodised finish.Membranes:Spr ing quality stainless steel. Heat treated.Bolt assembly:Bolt, alloy steel, black oiled finish. Bush assembly, steel, zinc plate & black chromate. Safety washer, carbon steel, black/brown oiled finish.Fasteners:All oy Steel, black oiled Temperature Range -40°C to +120°C

Materials & Finishes

Hubs & spacer:Al. Alloy 2011T3 and 2011T8. BS 4300/5 FC1. Clear anodised finish.Membranes:Spring quality stainless steel. Heat treated.Bolt assembly:Bolt, alloy steel, black oiled finish. Bush assembly, steel, zinc plate & black chromate. Safety washer, carbon steel, black/brown oiled finish.Fasteners:Alloy Steel, black oiled
Temperature Range
-40°C to +120°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 662.41
Product Name Flex-M Bolted Series
Coupling Type Flexible Disc
Rated Torque 100 In-lbs (115 kg-cm)
Torsional Stiffness 0.6178 in-lb/deg (1.16 mN-m/arcmin)
Units English Design
Bore Diameter 0.2500 to 0.6299 inch (6.35 to 16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spidex® Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 133 to 619469 In-lbs (153 to 714286 kg-cm)
Rated Speed 1400 to 19000 rpm
View Details
Rotex Coupling (Casted Materials) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units Metric Design
View Details
Flexible Couplings - 132152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1 inch (25.4 mm)
View Details