Huco Dynatork Flex-B 540.41

Description
Stainless steel, clamp hubs, alloy steel fasteners
Description
Stainless steel, clamp hubs, alloy steel fasteners

Suppliers

Company
Product
Description
Supplier Links
Flex-B - 540.41 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Flex-B
540.41
Flex-B 540.41
Stainless steel, clamp hubs, alloy steel fasteners

Stainless steel, clamp hubs, alloy steel fasteners

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 540.41
Product Name Flex-B
Coupling Type Metal Bellows
Rated Torque 110 In-lbs (127 kg-cm)
Rated Speed 5000 rpm
Torsional Stiffness 347 in-lb/deg (653 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Coupling A 5Z23-3210 Consist of two hubs( A 5T23-3210 ) and a Sleeve( A 5R23-32 ) - A 5Z23-3210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units English Design
Bore Diameter 0.3125 inch (7.94 mm)
Coupling Diameter 0.8281 inch (21.03 mm)
View Details
NM Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 113 to 65044 In-lbs (130 to 75000 kg-cm)
Rated Speed 2500 to 13500 rpm
Units Metric Design
View Details