Huco Dynatork Flex-B 540.26

Description
Stainless steel, clamp hubs, alloy steel fasteners
Description
Stainless steel, clamp hubs, alloy steel fasteners

Suppliers

Company
Product
Description
Supplier Links
Flex-B - 540.26 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Flex-B
540.26
Flex-B 540.26
Stainless steel, clamp hubs, alloy steel fasteners

Stainless steel, clamp hubs, alloy steel fasteners

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 540.26
Product Name Flex-B
Coupling Type Metal Bellows
Rated Torque 35 In-lbs (40.36 kg-cm)
Rated Speed 5000 rpm
Torsional Stiffness 95 in-lb/deg (179 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

2.2
Specs
Rated Torque 50 In-lbs (57.65 kg-cm)
Units English Design
Bore Diameter 0.3750 inch (9.52 mm)
View Details
HRC Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 279 to 27876 In-lbs (321 to 32143 kg-cm)
Rated Speed 100 to 1600 rpm
Units Metric Design
View Details
Flexible Coupling Flectors - 2032435 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 3.15 inch (80 mm)
View Details