Huco Dynatork Flex-B 534.41

Description
Stainless steel, set screw hubs, alloy steel fasteners
Description
Stainless steel, set screw hubs, alloy steel fasteners

Suppliers

Company
Product
Description
Supplier Links
Flex-B - 534.41 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Flex-B
534.41
Flex-B 534.41
Stainless steel, set screw hubs, alloy steel fasteners

Stainless steel, set screw hubs, alloy steel fasteners

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 534.41
Product Name Flex-B
Coupling Type Metal Bellows
Rated Torque 110 In-lbs (127 kg-cm)
Rated Speed 5000 rpm
Torsional Stiffness 347 in-lb/deg (653 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 1451 to 170071 In-lbs (1673 to 196102 kg-cm)
Rated Speed 1800 to 7500 rpm
View Details
Flexible Couplings - 606055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.14 inch (29 mm)
View Details