Huco Dynatork Flex-B 532.41

Description
Stainless steel, set screw hubs, alloy steel fasteners
Description
Stainless steel, set screw hubs, alloy steel fasteners

Suppliers

Company
Product
Description
Supplier Links
Flex-B - 532.41 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Flex-B
532.41
Flex-B 532.41
Stainless steel, set screw hubs, alloy steel fasteners

Stainless steel, set screw hubs, alloy steel fasteners

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 532.41
Product Name Flex-B
Coupling Type Metal Bellows
Rated Torque 44 In-lbs (50.73 kg-cm)
Rated Speed 5000 rpm
Torsional Stiffness 202 in-lb/deg (381 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Coupling Type Sliding Block
Rated Torque 35 In-lbs (40.36 kg-cm)
Units English Design
View Details
Rotex Coupling (Steeliness) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 398230 In-lbs (76.53 to 459184 kg-cm)
Units Metric Design
View Details
Flexible Coupling Flectors - 2032429 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 2.56 inch (65 mm)
View Details