Huco Dynatork Flex-B 532.21

Description
Stainless steel, set screw hubs, alloy steel fasteners
Description
Stainless steel, set screw hubs, alloy steel fasteners

Suppliers

Company
Product
Description
Supplier Links
Flex-B - 532.21 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Flex-B
532.21
Flex-B 532.21
Stainless steel, set screw hubs, alloy steel fasteners

Stainless steel, set screw hubs, alloy steel fasteners

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 532.21
Product Name Flex-B
Coupling Type Metal Bellows
Rated Torque 8 In-lbs (9.22 kg-cm)
Rated Speed 5000 rpm
Torsional Stiffness 26.25 in-lb/deg (49.43 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Spline Coupling, 27mm Overall length and 5 mm Bores - A 5Z28M1605 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 24000 rpm
Units Metric Design
View Details
NM Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 113 to 65044 In-lbs (130 to 75000 kg-cm)
Rated Speed 2500 to 13500 rpm
Units Metric Design
View Details
Flexible Coupling Flectors - 2032420 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.57 inch (40 mm)
View Details