Huco Dynatork Flex-B 530.26

Description
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. Clear anodised finish.Bellows:Sprin g quality stainless steel.Joint assembly:Copper C106, heat treated Zinc plate, black chromate.Fasteners:A lloy Steel, black oiled Temperature Range -40°C to +120°C
Description
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. Clear anodised finish.Bellows:Sprin g quality stainless steel.Joint assembly:Copper C106, heat treated Zinc plate, black chromate.Fasteners:A lloy Steel, black oiled Temperature Range -40°C to +120°C

Suppliers

Company
Product
Description
Supplier Links
Flex-B - 530.26 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Flex-B
530.26
Flex-B 530.26
Materials & Finishes Hubs:Al. Alloy 2011T3 & 2011T8. Clear anodised finish.Bellows:Sprin g quality stainless steel.Joint assembly:Copper C106, heat treated Zinc plate, black chromate.Fasteners:A lloy Steel, black oiled Temperature Range -40°C to +120°C

Materials & Finishes

Hubs:Al. Alloy 2011T3 & 2011T8. Clear anodised finish.Bellows:Spring quality stainless steel.Joint assembly:Copper C106, heat treated Zinc plate, black chromate.Fasteners:Alloy Steel, black oiled

Temperature Range
-40°C to +120°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 530.26
Product Name Flex-B
Coupling Type Metal Bellows
Rated Torque 28 In-lbs (32.29 kg-cm)
Rated Speed 5000 rpm
Torsional Stiffness 117 in-lb/deg (220 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 1451 to 170071 In-lbs (1673 to 196102 kg-cm)
Rated Speed 1800 to 7500 rpm
View Details
Keyless Shaft Locking Assembly - LD130 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7874 to 2.76 inch (20 to 70 mm)
View Details
KHK GC2-I, Module 2, 40 Tooth, Gear Coupling Outer Rings - gc2-i - KHK USA, Inc.
Specs
Bore Diameter 4.13 inch (105 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details