Huco Dynatork Flex-M Riveted Series 464.26

Description
Materials & Finishes Hubs & spacer:Al. Alloy 7020T6. Clear alocrom finish.Membranes:Spr ing quality stainless steel. Heat treated.Rivet assembly:Brass rivets flanked by formed steel washers. Steel, zinc plate & colour passivate.Fasteners: Alloy Steel, black oiled
Description
Materials & Finishes Hubs & spacer:Al. Alloy 7020T6. Clear alocrom finish.Membranes:Spr ing quality stainless steel. Heat treated.Rivet assembly:Brass rivets flanked by formed steel washers. Steel, zinc plate & colour passivate.Fasteners: Alloy Steel, black oiled

Suppliers

Company
Product
Description
Supplier Links
Flex-M Riveted Series - 464.26 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Flex-M Riveted Series
464.26
Flex-M Riveted Series 464.26
Materials & Finishes Hubs & spacer:Al. Alloy 7020T6. Clear alocrom finish.Membranes:Spr ing quality stainless steel. Heat treated.Rivet assembly:Brass rivets flanked by formed steel washers. Steel, zinc plate & colour passivate.Fasteners: Alloy Steel, black oiled

Materials & Finishes

Hubs & spacer:Al. Alloy 7020T6. Clear alocrom finish.Membranes:Spring quality stainless steel. Heat treated.Rivet assembly:Brass rivets flanked by formed steel washers. Steel, zinc plate & colour passivate.Fasteners:Alloy Steel, black oiled

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 464.26
Product Name Flex-M Riveted Series
Coupling Type Flexible Disc
Rated Torque 20 In-lbs (23.06 kg-cm)
Torsional Stiffness 59.43 in-lb/deg (112 mN-m/arcmin)
Units English Design
Bore Diameter 0.1575 to 0.3937 inch (4 to 10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Any combination of hubs (A 5A15M331503, A 5A15M331504, A 5A15M331506) can be mated with disk (A 5P15M3315) to form a coupling - A 5P15M3315 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Coupling Diameter 0.5906 inch (15 mm)
Coupling Length 1.02 inch (25.9 mm)
View Details
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 195 to 956 In-lbs (224 to 1102 kg-cm)
Rated Speed 7500 rpm
View Details
Flexible Couplings - 606012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.34 inch (34 mm)
View Details