Stock Drive Products & Sterling Instrument - SDP/SI Any combination of hubs (A 5A15M331503, A 5A15M331504, A 5A15M331506) can be mated with disk (A 5P15M3315) to form a coupling A 5P15M3315

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 5P15M3315 is a torque disc for a split-type hub Oldham coupling, designed to mate with hubs of 15 mm bore to transmit torque while accommodating angular and lateral misalignment. It operates from -40°C to +85°C, is lubrication-free, and provides electrical isolation and corrosion resistance. The disc supports a maximum service torque of 0.75 N·m and has an outer diameter of 25.9 mm, with a shaft length of 8.1 mm and a screwed depth of M2. The coupling design allows interchangeable set screw and split hubs when discs of the same outer diameter are used.

Datasheet Summary
Powered by GS/AI

The A 5P15M3315 is a torque disc for a split-type hub Oldham coupling, designed to mate with hubs of 15 mm bore to transmit torque while accommodating angular and lateral misalignment. It operates from -40°C to +85°C, is lubrication-free, and provides electrical isolation and corrosion resistance. The disc supports a maximum service torque of 0.75 N·m and has an outer diameter of 25.9 mm, with a shaft length of 8.1 mm and a screwed depth of M2. The coupling design allows interchangeable set screw and split hubs when discs of the same outer diameter are used.

Suppliers

Company
Product
Description
Supplier Links
Any combination of hubs (A 5A15M331503, A 5A15M331504, A 5A15M331506) can be mated with disk (A 5P15M3315) to form a coupling - A 5P15M3315 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Any combination of hubs (A 5A15M331503, A 5A15M331504, A 5A15M331506) can be mated with disk (A 5P15M3315) to form a coupling
A 5P15M3315
Any combination of hubs (A 5A15M331503, A 5A15M331504, A 5A15M331506) can be mated with disk (A 5P15M3315) to form a coupling A 5P15M3315
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number A 5P15M3315
Product Name Any combination of hubs (A 5A15M331503, A 5A15M331504, A 5A15M331506) can be mated with disk (A 5P15M3315) to form a coupling
Coupling Type Sliding Block
Unlock Full Specs
to access all available technical data

Similar Products

6mm & 6mm Bores, 26.3mm Long, Brass / Pin Hub with Phosper Bronze Bellows - S50BPHMP06P0626 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 12.39 In-lbs (14.29 kg-cm)
Coupling Length 1.04 inch (26.3 mm)
View Details
38mm Overall Length zero Backlash Lattice Type Coupling with 10mm Bore on side A & 12mm Bore on side B - S50CLMM254X10X12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 24.78 In-lbs (28.57 kg-cm)
Units Metric Design
Bore Diameter 0.4724 inch (12 mm)
View Details
0.85
Specs
Rated Torque 5 In-lbs (5.77 kg-cm)
Units English Design
Bore Diameter 0.2500 inch (6.35 mm)
View Details
Purchase With A 5Z15M000904 - A 5Z15M000904 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 1.77 In-lbs (2.04 kg-cm)
Coupling Length 0.5000 inch (12.7 mm)
View Details