Huco Dynatork Flex-M Riveted Series 460.19

Description
Materials & Finishes Hubs & spacer:Al. Alloy 7020T6. Clear alocrom finish.Membranes:Spr ing quality stainless steel. Heat treated.Rivet assembly:Brass rivets flanked by formed steel washers. Steel, zinc plate & colour passivate.Fasteners: Alloy Steel, black oiled Temperature Range -40°C to +120°C
Description
Materials & Finishes Hubs & spacer:Al. Alloy 7020T6. Clear alocrom finish.Membranes:Spr ing quality stainless steel. Heat treated.Rivet assembly:Brass rivets flanked by formed steel washers. Steel, zinc plate & colour passivate.Fasteners: Alloy Steel, black oiled Temperature Range -40°C to +120°C

Suppliers

Company
Product
Description
Supplier Links
Hertford, Hertfordshire, United Kingdom
Flex-M Riveted Series
460.19
Flex-M Riveted Series 460.19
Materials & Finishes Hubs & spacer:Al. Alloy 7020T6. Clear alocrom finish.Membranes:Spr ing quality stainless steel. Heat treated.Rivet assembly:Brass rivets flanked by formed steel washers. Steel, zinc plate & colour passivate.Fasteners: Alloy Steel, black oiled Temperature Range -40°C to +120°C

Materials & Finishes

Hubs & spacer:Al. Alloy 7020T6. Clear alocrom finish.Membranes:Spring quality stainless steel. Heat treated.Rivet assembly:Brass rivets flanked by formed steel washers. Steel, zinc plate & colour passivate.Fasteners:Alloy Steel, black oiled
Temperature Range
-40°C to +120°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 460.19
Product Name Flex-M Riveted Series
Coupling Type Flexible Disc
Rated Torque 8 In-lbs (9.22 kg-cm)
Torsional Stiffness 33.95 in-lb/deg (63.92 mN-m/arcmin)
Units English Design
Bore Diameter 0.1181 to 0.2500 inch (3 to 6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD040 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 2.76 to 11.81 inch (70 to 300 mm)
View Details
2.25
Specs
Rated Torque 75 In-lbs (86.48 kg-cm)
Units English Design
Bore Diameter 0.5000 inch (12.7 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details
Spidex® Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 133 to 619469 In-lbs (153 to 714286 kg-cm)
Rated Speed 1400 to 19000 rpm
View Details