Huco Dynatork Flexible Couplings 452H25.31

Description
Clamp oldhamcoupler,3/8in ID 25mm hub
Request a Quote
Description
Clamp oldhamcoupler,3/8in ID 25mm hub
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 6930780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
6930780
Flexible Couplings 6930780
Clamp oldhamcoupler,3/8in ID 25mm hub

Clamp oldhamcoupler,3/8in ID 25mm hub

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 6930780
Product Name Flexible Couplings
Coupling Type Oldham (sliding disc)
Units Metric Design
Coupling Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12SJ22, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj22 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 2 N·m [Ø6/Ø6 mm] - 1-4413.0011 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - LD192 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5906 to 2.36 inch (15 to 60 mm)
View Details
Flexible Couplings - 8087134 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
View Details