Huco Dynatork Oldham 206.34

Description
Materials & Finishes Hub sizes 18 & 27:Brass BS 2874 CZ121. Chromate & passivate finish.Hub sizes 34 & 41:Al. Alloy 2011T8. Alocrom finish.Fasteners:All oy Steel, black oiled.Clamp rings (sizes 18 & 27):Al. Alloy 2011T8. Alocrom finish.Torque rings, all sizes:Acetal (black). Temperature Range -20°C to +60°C
Description
Materials & Finishes Hub sizes 18 & 27:Brass BS 2874 CZ121. Chromate & passivate finish.Hub sizes 34 & 41:Al. Alloy 2011T8. Alocrom finish.Fasteners:All oy Steel, black oiled.Clamp rings (sizes 18 & 27):Al. Alloy 2011T8. Alocrom finish.Torque rings, all sizes:Acetal (black). Temperature Range -20°C to +60°C

Suppliers

Company
Product
Description
Supplier Links
Oldham - 206.34 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Oldham
206.34
Oldham 206.34
Materials & Finishes Hub sizes 18 & 27:Brass BS 2874 CZ121. Chromate & passivate finish.Hub sizes 34 & 41:Al. Alloy 2011T8. Alocrom finish.Fasteners:All oy Steel, black oiled.Clamp rings (sizes 18 & 27):Al. Alloy 2011T8. Alocrom finish.Torque rings, all sizes:Acetal (black). Temperature Range -20°C to +60°C

Materials & Finishes

Hub sizes 18 & 27:Brass BS 2874 CZ121. Chromate & passivate finish.Hub sizes 34 & 41:Al. Alloy 2011T8. Alocrom finish.Fasteners:Alloy Steel, black oiled.Clamp rings (sizes 18 & 27):Al. Alloy 2011T8. Alocrom finish.Torque rings, all sizes:Acetal (black).

Temperature Range
-20°C to +60°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Flexible Couplings
Product Number 206.34
Product Name Oldham
Coupling Type Sliding Block
Rated Torque 22 In-lbs (25.37 kg-cm)
Torsional Stiffness 22.51 in-lb/deg (42.4 mN-m/arcmin)
Units English Design
Bore Diameter 0.2362 to 0.3937 inch (6 to 10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

A complete Coupling: Require Two(2)Hubs, One(1) Spider of the same size code - A 5A27-4016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units English Design
Bore Diameter 0.5000 inch (12.7 mm)
View Details
NM Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 113 to 65044 In-lbs (130 to 75000 kg-cm)
Rated Speed 2500 to 13500 rpm
Units Metric Design
View Details
Flexible Coupling Flectors - 8100717 - RS Components, Ltd.
Specs
Coupling Type Gear / Multi-Jaw; Gear coupling
Units Metric Design
Coupling Diameter 2.05 inch (52 mm)
View Details