Altech Corp. Circuit Breakers & Accessories UV277ACL

Description
Undervoltage Trip 277V AC Coil
Request a Quote
Description
Undervoltage Trip 277V AC Coil
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers & Accessories - UV277ACL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
UV277ACL
Circuit Breakers & Accessories UV277ACL
Undervoltage Trip 277V AC Coil

Undervoltage Trip 277V AC Coil

Buy Now
Circuit Protection - Circuit Breakers - UV277ACL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
UV277ACL
Circuit Protection - Circuit Breakers UV277ACL
Win Source Part Number: 1102181-UV277ACL Category: Circuit Protection>Circuit Breakers Series: * Package: Bulk Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Mfr: Altech Corporation Base Product Number: UV277

Win Source Part Number: 1102181-UV277ACL
Category: Circuit Protection>Circuit Breakers
Series: *
Package: Bulk
Standard Package: 10
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.20.0020
Mfr: Altech Corporation
Base Product Number: UV277

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Circuit Breakers Circuit Breakers
Product Number UV277ACL UV277ACL
Product Name Circuit Breakers & Accessories Circuit Protection - Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - TMF12-221-4-ND - DigiKey
Specs
Rated Current 4 amps
Trip System Type Thermal Magnetic
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-3-2599-406-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details