The TR-11 series is a thermal circuit breaker for supplementary protection against overload in control transformers, UPS, and solenoids, rated for 0.1 to 16 A at 240 V AC or 50 V DC, with a 24 V DC variant. It features a resettable thermal trip mechanism, operates at up to 60°C ambient, and has an initial insulation resistance greater than 100 MΩ. The part is UL 1077 and CSA 22.2 No. 235-04 recognized, with a maximum breaking capacity of 60 A AC/DC for ratings above 6 A and 8× In for ratings up to 6 A. It has a rated conditional short-circuit current of 1000 A and weighs approximately 11 g. The TR-11WY638A variant is mounted via wing clips, which is one of four mounting options including central, snap fit, and PCB mount.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | TR-11WY638A |
| Product Name | Wing Clip Mounted Supplementary Circuit Breakers |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 24 to 32 volts |
| Rated Current | 8 amps |
| Rated Breaking Capacity | 60 amps |
| Number of Poles | 1 |