Features:
Circuit Breaker Thermal Magnetic 3A 277V AC DC Lever DIN Rail
489 480Y/277AC Breaker 1P C TRP 3A UL
1C3UL, 3A, CIRCUIT BREAKER,C CHAR, 1POLE, 277VAC, UL489. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER;THERM;HNDL;C
| Altech Corp. | Powell Electronics, Inc. | DigiKey | Galco Industrial Electronics | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1C3UL | 1C3UL | 1920-1515-ND | 1C3UL | 26270749 | 70076473 |
| Product Name | AC Single Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers | Circuit Breakers | ALTH Miniature | Molded Case Circuit Breaker | CIRCUIT BREAKER;THERM;HNDL;CUR-RTG 3.0A;DIN RAIL;1 POLE;VOL-RTG 277VAC |
| Rated AC Voltage | 240 to 480 volts | |||||
| Rated Current | 3 amps | 3 amps | 3 amps | |||
| Trip System Type | Thermal Magnetic | Thermal Magnetic | ||||
| Number of Poles | 1 | 1 | ||||
| Features | Molded Case Circuit Breaker | Trip Indicator |