The TR-11 series is a thermal, resettable supplementary circuit breaker designed for overload protection of control transformers, UPS, power strips, and solenoids. It is rated for currents from 0.1 to 16 A, with standard ratings including 6.5 A. The device operates at 240 V AC, 50/60 Hz, or 24 V DC, and meets UL 1077, CSA 22.2 No. 235-04, and EN 60934 standards. It features a thermal 'TO' trip-free mechanism and a reset type 'R'. Mounting options include wing clip, central mounting, snap fitting, and PCB mounting. The part has an approximate weight of 11 g and operates within an ambient temperature range up to 60°C. Its maximum breaking capacity is 60 A AC/DC for currents above 6 A and 8 times the rated current for currents up to 6 A.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | TR-11WY636.5A |
| Product Name | Wing Clip Mounted Supplementary Circuit Breakers |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 24 to 32 volts |
| Rated Current | 6.5 amps |
| Rated Breaking Capacity | 60 amps |
| Number of Poles | 1 |