Altech Corp. Wing Clip Mounted Supplementary Circuit Breakers TR-11WY6316A

Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote
Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TR-11 series is a thermal supplementary circuit breaker for equipment protection against overload, rated for currents from 0.1 to 16 A with standard ratings including 6.0 A and 16.0 A. It operates at 240 V AC, 50/60 Hz, and 50 V DC, with a maximum breaking capacity of 60 A AC/DC for currents above 6 A and a rated conditional short-circuit current of 1000 A. The device features a thermal trip-free mechanism, reset type 'R', and complies with UL 1077, CSA 22.2 No. 235-04, and EN 60934 standards. It has an approximate weight of 11 g, operates up to 60 °C ambient temperature, and uses a wing clip mounting style for installation. The slider color and orientation vary by variant, but all share the same basic electrical and operational characteristics within the series.

Datasheet Summary
Powered by GS/AI

The TR-11 series is a thermal supplementary circuit breaker for equipment protection against overload, rated for currents from 0.1 to 16 A with standard ratings including 6.0 A and 16.0 A. It operates at 240 V AC, 50/60 Hz, and 50 V DC, with a maximum breaking capacity of 60 A AC/DC for currents above 6 A and a rated conditional short-circuit current of 1000 A. The device features a thermal trip-free mechanism, reset type 'R', and complies with UL 1077, CSA 22.2 No. 235-04, and EN 60934 standards. It has an approximate weight of 11 g, operates up to 60 °C ambient temperature, and uses a wing clip mounting style for installation. The slider color and orientation vary by variant, but all share the same basic electrical and operational characteristics within the series.

Suppliers

Company
Product
Description
Supplier Links
Wing Clip Mounted Supplementary Circuit Breakers - TR-11WY6316A - Altech Corp.
Flemington, NJ, USA
Wing Clip Mounted Supplementary Circuit Breakers
TR-11WY6316A
Wing Clip Mounted Supplementary Circuit Breakers TR-11WY6316A
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options

Features:

  • UL 1077 Recognized
  • AC / DC
  • Quick Connect Terminals
  • 4 Different Mounting Options
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Circuit Breakers
Product Number TR-11WY6316A
Product Name Wing Clip Mounted Supplementary Circuit Breakers
Rated AC Voltage 240 volts
Rated DC Voltage 24 to 32 volts
Rated Current 16 amps
Rated Breaking Capacity 60 amps
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E1.6UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 1.6 amps
View Details
3 suppliers
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C2UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 2 amps
View Details
4 suppliers
Single Pole Supplementary D-Trip Circuit Breakers - 1DU40R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU25L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 25 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers