Altech Corp. Wing Clip Mounted Supplementary Circuit Breakers TR-11WX631.8A

Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote
Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TR11 series is a resettable thermal circuit breaker designed for overload protection of control transformers, UPS, power strips, and solenoids. It is rated for currents from 0.1 A to 16 A, with a maximum voltage of 240 V AC or 50 V DC, and meets UL 1077, CSA 22.2 No. 235-04, and EN 60934 standards. The device has a thermal 'TO' trip-free mechanism, a resettable 'R' actuation, and an operating temperature range up to 60°C ambient. It offers multiple mounting styles including wing clip, central, snap fit, and PCB mounting, with approximate weight of 11 g and dielectric strength of 1.5 kV for one minute.

Datasheet Summary
Powered by GS/AI

The TR11 series is a resettable thermal circuit breaker designed for overload protection of control transformers, UPS, power strips, and solenoids. It is rated for currents from 0.1 A to 16 A, with a maximum voltage of 240 V AC or 50 V DC, and meets UL 1077, CSA 22.2 No. 235-04, and EN 60934 standards. The device has a thermal 'TO' trip-free mechanism, a resettable 'R' actuation, and an operating temperature range up to 60°C ambient. It offers multiple mounting styles including wing clip, central, snap fit, and PCB mounting, with approximate weight of 11 g and dielectric strength of 1.5 kV for one minute.

Suppliers

Company
Product
Description
Supplier Links
Wing Clip Mounted Supplementary Circuit Breakers - TR-11WX631.8A - Altech Corp.
Flemington, NJ, USA
Wing Clip Mounted Supplementary Circuit Breakers
TR-11WX631.8A
Wing Clip Mounted Supplementary Circuit Breakers TR-11WX631.8A
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options

Features:

  • UL 1077 Recognized
  • AC / DC
  • Quick Connect Terminals
  • 4 Different Mounting Options
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Circuit Breakers
Product Number TR-11WX631.8A
Product Name Wing Clip Mounted Supplementary Circuit Breakers
Rated AC Voltage 240 volts
Rated DC Voltage 24 to 32 volts
Rated Current 1.8 amps
Rated Breaking Capacity 60 amps
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Manual Motor Single Pole Controllers Circuit Breakers - 1D13UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 13 amps
View Details
3 suppliers
Single Pole Supplementary C-Trip Circuit Breakers - 1CU25R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 25 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C3UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 3 amps
View Details
4 suppliers
Single Pole Supplementary C-Trip Circuit Breakers - 1CU12R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 12 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers