The TR-11 series is a thermal, resettable supplementary circuit breaker rated for 0.1 to 16 A, designed to protect control transformers, UPS, power strips, and solenoids against overload conditions. It operates at 240 V AC at 50/60 Hz and 50 V DC or 24 V DC, with a dielectric strength of 1.5 kV for one minute and an initial insulation resistance exceeding 100 MΩ. The breaker has a thermal trip mechanism with a trip-free design and supports mounting via wing clips, snap fitting, central mounting, or PCB mounting. It meets UL 1077, CSA 22.2 No. 235-04, and EN 60934 standards, with a maximum breaking capacity of 60 A AC/DC for currents above 6 A and a rated conditional short-circuit current of 1000 A. The device weighs approximately 11 g and operates within an ambient temperature range up to 60 °C.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | TR-11WX631.5A |
| Product Name | Wing Clip Mounted Supplementary Circuit Breakers |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 24 to 32 volts |
| Rated Current | 1.5 amps |
| Rated Breaking Capacity | 60 amps |
| Number of Poles | 1 |