Altech Corp. Snap Fitting Mounted Supplementary Circuit Breakers TR-11SX633.3A

Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote
Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TR11 series is a supplementary circuit breaker for equipment protection against overload conditions, rated for 0.1 to 16A and 240V AC or 50V DC, with thermal trip-free operation and resettable actuation. It is certified to UL 1077, CSA 22.2 No. 235-04, and EN 60934, with a maximum breaking capacity of 60A AC/DC for currents above 6A. The device supports snap fitting, central mounting, wing clips, and PCB mounting, with a weight of approximately 11g and an operating temperature up to 60°C.

Datasheet Summary
Powered by GS/AI

The TR11 series is a supplementary circuit breaker for equipment protection against overload conditions, rated for 0.1 to 16A and 240V AC or 50V DC, with thermal trip-free operation and resettable actuation. It is certified to UL 1077, CSA 22.2 No. 235-04, and EN 60934, with a maximum breaking capacity of 60A AC/DC for currents above 6A. The device supports snap fitting, central mounting, wing clips, and PCB mounting, with a weight of approximately 11g and an operating temperature up to 60°C.

Suppliers

Company
Product
Description
Supplier Links
Snap Fitting Mounted Supplementary Circuit Breakers - TR-11SX633.3A - Altech Corp.
Flemington, NJ, USA
Snap Fitting Mounted Supplementary Circuit Breakers
TR-11SX633.3A
Snap Fitting Mounted Supplementary Circuit Breakers TR-11SX633.3A
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options

Features:

  • UL 1077 Recognized
  • AC / DC
  • Quick Connect Terminals
  • 4 Different Mounting Options
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Circuit Breakers
Product Number TR-11SX633.3A
Product Name Snap Fitting Mounted Supplementary Circuit Breakers
Rated AC Voltage 240 volts
Rated DC Voltage 24 to 32 volts
Rated Current 3.3 amps
Rated Breaking Capacity 60 amps
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1DU13M - Powell Electronics, Inc.
Specs
Rated Current 13 amps
View Details
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C3UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 3 amps
View Details
4 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C03DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 0.3000 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers & Accessories - 1DU8M - Powell Electronics, Inc.
Specs
Rated Current 8 amps
View Details