Altech Corp. Snap Fitting Mounted Supplementary Circuit Breakers TR-11SX632.5A

Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote
Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TR-11 series is a supplementary circuit breaker for equipment protection against overload conditions, rated for currents from 0.1 to 16 A and voltages up to 240 V AC or 50 V DC, with thermal trip-free operation and resettable actuation. It complies with UL 1077, CSA 22.2 No. 235-04, and EN 60934 standards, has an initial insulation resistance greater than 100 MΩ, and a dielectric strength of 1.5 kV for one minute. The device supports snap fitting, central mounting, wing clips, and PCB mounting, with a weight of approximately 11 g. The operating temperature range is up to 60°C ambient, with current ratings adjusted by ambient temperature correction factors.

Datasheet Summary
Powered by GS/AI

The TR-11 series is a supplementary circuit breaker for equipment protection against overload conditions, rated for currents from 0.1 to 16 A and voltages up to 240 V AC or 50 V DC, with thermal trip-free operation and resettable actuation. It complies with UL 1077, CSA 22.2 No. 235-04, and EN 60934 standards, has an initial insulation resistance greater than 100 MΩ, and a dielectric strength of 1.5 kV for one minute. The device supports snap fitting, central mounting, wing clips, and PCB mounting, with a weight of approximately 11 g. The operating temperature range is up to 60°C ambient, with current ratings adjusted by ambient temperature correction factors.

Suppliers

Company
Product
Description
Supplier Links
Snap Fitting Mounted Supplementary Circuit Breakers - TR-11SX632.5A - Altech Corp.
Flemington, NJ, USA
Snap Fitting Mounted Supplementary Circuit Breakers
TR-11SX632.5A
Snap Fitting Mounted Supplementary Circuit Breakers TR-11SX632.5A
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options

Features:

  • UL 1077 Recognized
  • AC / DC
  • Quick Connect Terminals
  • 4 Different Mounting Options
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Circuit Breakers
Product Number TR-11SX632.5A
Product Name Snap Fitting Mounted Supplementary Circuit Breakers
Rated AC Voltage 240 volts
Rated DC Voltage 24 to 32 volts
Rated Current 2.5 amps
Rated Breaking Capacity 60 amps
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary B-Trip Circuit Breakers - 1BU1R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C50DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B3.5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 3.5 amps
View Details
2 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D6UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 6 amps
View Details
4 suppliers