Altech Corp. Central Mounted Supplementary Circuit Breakers TR-11CY637A

Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote
Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TR-11CY637A is a central mounted supplementary circuit breaker from Altech Corp., recognized under UL 1077 standards. It offers a current rating range from 0.1A to 16A, suitable for both AC and DC applications, with a rated voltage of 240V AC and 50V DC. The device features a maximum breaking capacity of 60A AC/DC for currents above 6A and is designed for overload protection in applications such as control transformers and UPS systems. It has a dielectric strength of 1.5 kV for one minute and an initial insulation resistance greater than 100 MΩ. The circuit breaker operates effectively in ambient temperatures up to 60°C and has a resettable overload capacity of 10 times the rated current. The TR-11CY637A is available with multiple mounting options and quick connect terminals, making it versatile for various installation needs.

Datasheet Summary
Powered by GS/AI

The TR-11CY637A is a central mounted supplementary circuit breaker from Altech Corp., recognized under UL 1077 standards. It offers a current rating range from 0.1A to 16A, suitable for both AC and DC applications, with a rated voltage of 240V AC and 50V DC. The device features a maximum breaking capacity of 60A AC/DC for currents above 6A and is designed for overload protection in applications such as control transformers and UPS systems. It has a dielectric strength of 1.5 kV for one minute and an initial insulation resistance greater than 100 MΩ. The circuit breaker operates effectively in ambient temperatures up to 60°C and has a resettable overload capacity of 10 times the rated current. The TR-11CY637A is available with multiple mounting options and quick connect terminals, making it versatile for various installation needs.

Suppliers

Company
Product
Description
Supplier Links
Central Mounted Supplementary Circuit Breakers - TR-11CY637A - Altech Corp.
Flemington, NJ, USA
Central Mounted Supplementary Circuit Breakers
TR-11CY637A
Central Mounted Supplementary Circuit Breakers TR-11CY637A
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options

Features:

  • UL 1077 Recognized
  • AC / DC
  • Quick Connect Terminals
  • 4 Different Mounting Options
Buy Now Datasheet
Circuit Breaker;Overcurrent;Push;Cur-Rtg 7A;Panel;1 Pole;Quick Connect Snap - 70075448 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Overcurrent;Push;Cur-Rtg 7A;Panel;1 Pole;Quick Connect Snap
70075448
Circuit Breaker;Overcurrent;Push;Cur-Rtg 7A;Panel;1 Pole;Quick Connect Snap 70075448
Cost-Effective Reliable Thermal Circuit Protection Threadneck (“D” Style) Panel Mounting (Mounting Hole: 0.405" Dia. × 0.373") Other Mounting Provisions Available: “Double D” , Snap-In, Integral, Extension Body UL, CSA, VDE (Up to 12 A) and EN 60934 Approved 0.250" Quick-Connect Terminals Dust Cover Available (IP54)

  • Cost-Effective Reliable Thermal Circuit Protection
  • Threadneck (“D” Style) Panel Mounting (Mounting Hole: 0.405" Dia. × 0.373")
  • Other Mounting Provisions Available: “Double D” , Snap-In, Integral, Extension Body
  • UL, CSA, VDE (Up to 12 A) and EN 60934 Approved
  • 0.250" Quick-Connect Terminals
  • Dust Cover Available (IP54)
Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number TR-11CY637A 70075448
Product Name Central Mounted Supplementary Circuit Breakers Circuit Breaker;Overcurrent;Push;Cur-Rtg 7A;Panel;1 Pole;Quick Connect Snap
Rated AC Voltage 240 volts 240 volts
Rated DC Voltage 24 to 32 volts 24 to 32 volts
Rated Current 7 amps 7 amps
Rated Breaking Capacity 60 amps
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1BU05L - Powell Electronics, Inc.
Specs
Rated Current 0.5000 amps
View Details
Single Pole C-Trip Supplementary Circuit Breakers - 1C25UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 25 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Miniature Molded One Pole AC Case Circuit Breakers - 1DU1.6L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 1.6 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D03UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 0.3000 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers