Altech Corp.
Central Mounted Supplementary Circuit Breakers
TR-11CX630.5A
Description
Features:
UL 1077 Recognized
AC / DC
Quick Connect Terminals
4 Different Mounting Options
-
Altech Corp.
-
Allied Electronics, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Features:
UL 1077 Recognized
AC / DC
Quick Connect Terminals
4 Different Mounting Options
Request a Quote
Email Supplier
Datasheet
Suppliers
Features:
UL 1077 Recognized
AC / DC
Quick Connect Terminals
4 Different Mounting Options
Features:
- UL 1077 Recognized
- AC / DC
- Quick Connect Terminals
- 4 Different Mounting Options
Buy Now
Datasheet
Circuit Breaker;Overcurrent;Push;Cur-Rtg 0.5A;Panel;1 Pole;Quick Connect Snap
70075432
Cost-Effective Reliable Thermal Circuit Protection
Threadneck (“D” Style) Panel Mounting (Mounting Hole: 0.405" Dia. × 0.373")
Other Mounting Provisions Available: “Double D” , Snap-In, Integral, Extension Body
UL, CSA, VDE (Up to 12 A) and EN 60934 Approved
0.250" Quick-Connect Terminals
Dust Cover Available (IP54)
- Cost-Effective Reliable Thermal Circuit Protection
- Threadneck (“D” Style) Panel Mounting (Mounting Hole: 0.405" Dia. × 0.373")
- Other Mounting Provisions Available: “Double D” , Snap-In, Integral, Extension Body
- UL, CSA, VDE (Up to 12 A) and EN 60934 Approved
- 0.250" Quick-Connect Terminals
- Dust Cover Available (IP54)
Supplier's Site
Technical Specifications
|
Product Category
|
Circuit Breakers |
Circuit Breakers |
|
Product Number
|
TR-11CX630.5A |
70075432 |
|
Product Name
|
Central Mounted Supplementary Circuit Breakers |
Circuit Breaker;Overcurrent;Push;Cur-Rtg 0.5A;Panel;1 Pole;Quick Connect Snap |
|
Rated AC Voltage
|
240 volts
|
240 volts
|
|
Rated DC Voltage
|
24 to 32 volts
|
24 to 32 volts
|
|
Rated Current
|
0.5000 amps
|
0.5000 amps
|
|
Rated Breaking Capacity
|
60 amps
|
|
|
Number of Poles
|
1
|
1
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated AC Voltage
277 to 408 volts
Rated DC Voltage
24 to 42 volts
Rated Current
20 amps
View Details
4 suppliers
Rated DC Voltage
125 to 250 volts
Rated Current
32 amps
Trip System Type
Thermal Magnetic
View Details
2 suppliers
Rated DC Voltage
125 to 250 volts
Rated Current
50 amps
Trip System Type
Thermal Magnetic
View Details
2 suppliers
Rated AC Voltage
277 to 408 volts
Rated DC Voltage
24 to 42 volts
Rated Current
2.5 amps
View Details
4 suppliers