The TR-11BY636.5A is a central mounted supplementary circuit breaker from Altech Corp., recognized under UL 1077 standards. It is designed for use in AC and DC applications, with a standard current rating of 6.5A. The device operates at a rated voltage of 240V AC and 50V DC, making it suitable for various industrial applications, including the protection of control transformers and UPS systems against overload conditions. This circuit breaker features a resettable overload capacity of up to 10 times the rated current and can handle a maximum breaking capacity of 60A AC/DC for currents above 6A. It has a dielectric strength of 1.5 kV for one minute and an initial insulation resistance greater than 100 MΩ. The operating temperature range is up to 60°C, and it has a compact design with multiple mounting options, including PCB mounting. The TR-11BY636.5A is suitable for general industrial applications and complies with relevant standards such as EN 60934 and CSA 22.2 No. 235-04. Its lightweight design, approximately 11g, and quick connect terminals facilitate easy installation and integration into existing systems.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | TR-11BY636.5A |
| Product Name | Central Mounted Supplementary Circuit Breakers |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 24 to 32 volts |
| Rated Current | 6.5 amps |
| Rated Breaking Capacity | 60 amps |
| Number of Poles | 1 |