Altech Corp. Intrergral Mounted Supplementary Circuit Breakers TR-11BX633A

Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote
Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TR-11 series is a thermal circuit breaker for supplementary protection of control transformers, UPS, power strips, and solenoids against overload conditions. It has a rated current range of 0.1 to 16 A, operates at 240 V AC at 50/60 Hz or 50/24 V DC, and meets UL 1077, CSA 22.2 No. 235-04, and EN 60934 standards. The device uses a thermal trip mechanism with reset capability and has a maximum breaking capacity of 60 A AC/DC for currents above 6 A. It supports central mounting, wing clip mounting, snap fitting, and PCB mounting. The housing is thermoplastic with a thermoset slider, and it weighs approximately 11 g. Ambient temperature correction factors apply for operation outside +23°C.

Datasheet Summary
Powered by GS/AI

The TR-11 series is a thermal circuit breaker for supplementary protection of control transformers, UPS, power strips, and solenoids against overload conditions. It has a rated current range of 0.1 to 16 A, operates at 240 V AC at 50/60 Hz or 50/24 V DC, and meets UL 1077, CSA 22.2 No. 235-04, and EN 60934 standards. The device uses a thermal trip mechanism with reset capability and has a maximum breaking capacity of 60 A AC/DC for currents above 6 A. It supports central mounting, wing clip mounting, snap fitting, and PCB mounting. The housing is thermoplastic with a thermoset slider, and it weighs approximately 11 g. Ambient temperature correction factors apply for operation outside +23°C.

Suppliers

Company
Product
Description
Supplier Links
Intrergral Mounted Supplementary Circuit Breakers - TR-11BX633A - Altech Corp.
Flemington, NJ, USA
Intrergral Mounted Supplementary Circuit Breakers
TR-11BX633A
Intrergral Mounted Supplementary Circuit Breakers TR-11BX633A
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options

Features:

  • UL 1077 Recognized
  • AC / DC
  • Quick Connect Terminals
  • 4 Different Mounting Options
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Circuit Breakers
Product Number TR-11BX633A
Product Name Intrergral Mounted Supplementary Circuit Breakers
Rated AC Voltage 240 volts
Rated DC Voltage 24 to 32 volts
Rated Current 3 amps
Rated Breaking Capacity 60 amps
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole B-Trip Supplementary Circuit Breakers - 1B13UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 13 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole B-Trip Supplementary Circuit Breakers - 1B16UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C15DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole D-Trip Supplementary Circuit Breakers - 1D4UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers