Altech Corp. Intrergral Mounted Supplementary Circuit Breakers TR-11BX631.2A

Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote
Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TR-11 series is a resettable thermal circuit breaker for supplementary protection of control transformers, UPS, power strips, and solenoids against overload conditions. It is rated for currents from 0.1 to 16 A, with standard ratings including 1.2 A, and operates at 240 V AC or 50 V DC. The device has a thermal trip mechanism with a reset type 'R', and meets UL 1077, CSA 22.2 No. 235-04, and EN 60934 standards. It features a thermoplastic housing, offers central mounting, wing clip, snap fitting, and PCB mounting options, and weighs approximately 11 grams.

Datasheet Summary
Powered by GS/AI

The TR-11 series is a resettable thermal circuit breaker for supplementary protection of control transformers, UPS, power strips, and solenoids against overload conditions. It is rated for currents from 0.1 to 16 A, with standard ratings including 1.2 A, and operates at 240 V AC or 50 V DC. The device has a thermal trip mechanism with a reset type 'R', and meets UL 1077, CSA 22.2 No. 235-04, and EN 60934 standards. It features a thermoplastic housing, offers central mounting, wing clip, snap fitting, and PCB mounting options, and weighs approximately 11 grams.

Suppliers

Company
Product
Description
Supplier Links
Intrergral Mounted Supplementary Circuit Breakers - TR-11BX631.2A - Altech Corp.
Flemington, NJ, USA
Intrergral Mounted Supplementary Circuit Breakers
TR-11BX631.2A
Intrergral Mounted Supplementary Circuit Breakers TR-11BX631.2A
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options

Features:

  • UL 1077 Recognized
  • AC / DC
  • Quick Connect Terminals
  • 4 Different Mounting Options
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Circuit Breakers
Product Number TR-11BX631.2A
Product Name Intrergral Mounted Supplementary Circuit Breakers
Rated AC Voltage 240 volts
Rated DC Voltage 24 to 32 volts
Rated Current 1.2 amps
Rated Breaking Capacity 60 amps
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Manual Motor Single Pole Controllers Circuit Breakers - 1G125UM - Altech Corp.
Specs
Rated Current 12.5 amps
Number of Poles 1
Mounting Style Din Rail Mounted
View Details
2 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D40UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D10UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 10 amps
View Details
6 suppliers
Single Pole Supplementary D-Trip Circuit Breakers - 1DU4R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers