The TR11 series is a thermal, resettable supplementary circuit breaker for equipment protection against overload conditions, rated for currents from 0.1 to 16 A. It operates at 240 V AC, 50/60 Hz, or 50 V DC, and meets UL 1077, CSA 22.2 No. 235-04, and EN 60934 standards. The device has a thermal trip mechanism with a trip-free design and is rated for 1000 cycles at 2× rated current. It features a plastic housing, offers central mounting, wing clip, snap fitting, and PCB mounting options, and weighs approximately 11 g.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | TR-11BX630.9A |
| Product Name | Intrergral Mounted Supplementary Circuit Breakers |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 24 to 32 volts |
| Rated Current | 0.9000 amps |
| Rated Breaking Capacity | 60 amps |
| Number of Poles | 1 |