The SVR18-5.00 is a pluggable PCB terminal block with a pin spacing of 5.00mm, designed for vertical plug orientation. It features a screw cage clamp type for secure wire connections. This terminal block supports a current rating of 12A at 300V and 16A at 250V, accommodating wire sizes from 30 to 14 AWG for stranded wires and up to 2.5mm² for solid wires. The installation requires an M3 screw size with a torque specification of 0.5Nm and a stripping length of 7.5mm. Constructed from polyamide with a UL94V-0 flammability rating, it includes tin-plated brass terminals and nickeled brass clamps, ensuring durability and reliability in various applications. The product is suitable for high-density wiring needs and is compliant with international standards.
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.
Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.
Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
| Altech Corp. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | SVR18-5.00 |
| Product Name | 5.00mm Pin Spacing – Pluggable PCB Blocks |
| Mounting Options | PCB |
| Termination Options | Screw Clamp |
| Approvals | UL Recognized Component Mark (US and Canadian); IEC |
| Terminal Block Type | Single Feed Through; PCB Terminal Blocks |
| # of Contacts | 18 |