Altech Corp. Terminal Blocks 29.957

Description
PCB Terminal, Front Wire, 7 Pole, 5.00mm
Request a Quote
Description
PCB Terminal, Front Wire, 7 Pole, 5.00mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 29.957 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
29.957
Terminal Blocks 29.957
PCB Terminal, Front Wire, 7 Pole, 5.00mm

PCB Terminal, Front Wire, 7 Pole, 5.00mm

Buy Now
Fixed Terminal Blocks - 29.957 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
29.957
Fixed Terminal Blocks 29.957
Fixed Terminal Blocks PCB Terminal, Front Wire, 7 Pole, 5.00mm

Fixed Terminal Blocks PCB Terminal, Front Wire, 7 Pole, 5.00mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 29.957 29.957
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Terminal Block, Barrier, 2 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6780 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details
Connection Products - 1492-IFM20F-F24-2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Fuse Holder or Fuse Block
View Details