The SVP11-10.16 is a pluggable printed circuit board terminal block with 11 poles and 10.16mm pin spacing, featuring a screw-cage clamp and vertical plug orientation. It supports a current rating of 16A and a voltage rating of 750V for 4.0mm² solid or 2.5mm² stranded wire, with a wire range of 30-14 AWG. The terminal block has an M3 screw size, a torque requirement of 0.5 Nm, and a wire stripping length of 7.5 mm. The body is made of polyamide with UL94V-0 flammability rating, and the terminals are nickel-plated brass. It operates at temperatures up to 105°C under UL and 125°C under IEC standards. The overall length is 106.7 mm, with a standard pack quantity of 20 units.
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.
Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.
Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
| Altech Corp. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | SVP11-10.16 |
| Product Name | 10.16mm Pin Spacing – Pluggable PCB Blocks |
| Mounting Options | PCB |
| Termination Options | Screw Clamp |
| Approvals | UL Recognized Component Mark (US and Canadian); IEC |
| Terminal Block Type | Single Feed Through; PCB Terminal Blocks |
| # of Contacts | 11 |